Minitek ® Pwr 4.2, Minitek ® Pwr 4.2, Dual Row, Right Angle Through Hole Header, Gold Flash plating, Natural Color, 20 Positions, GW Compatible Nylon66, Tray Packing., Amphenol is one of the leading manufacturers of 4.20mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 4.2 part numer10127819-2011GL
"Connector Header Through Hole, Right Angle 20 position 0.165"" (4.20mm)"
CONN HEADER R/A 20POS 4.2MM
10127819-2011GLF-MIN
| Amphenol Communications Solutions | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10127819-2011GLF | 10127819-2011GLF-ND | 10127819-2011GLF | 30Y7629 |
| Product Name | Minitek ® Pwr 4.2 | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 10127819-2011Glf-Minitek Pwr4.2 Ra Header / Tray Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Geometry | Right Angle | |||
| Termination | Through Hole | Solder | ||
| Voltage Rating | 600 volts | 600 volts | 600 volts |