Minitek ® Pwr 4.2, Minitek ® Pwr 4.2, Dual Row, Right Angle Through Hole Header, 100μin Bright Tin plating, Natural Color, 12 Positions, Non GW Compatible Nylon66, Tray Packing, With Pegs., Amphenol is one of the leading manufacturers of 4.20mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 4.2 part numer10127819-12211P
"Connector Header Through Hole, Right Angle 12 position 0.165"" (4.20mm)"
10127819-12211PLF-MI
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10127819-12211PLF | 609-10127819-12211PLF-ND | 45AC1036 |
| Product Name | Minitek ® Pwr 4.2 | Headers, Male Pins | 10127819-12211Plf-Minitek Pwr4.2 Ra Header / Tray Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Geometry | Right Angle | ||
| Termination | Through Hole | ||
| Voltage Rating | 600 volts | 600 volts |