Minitek ® Pwr 4.2, Minitek ® Pwr 4.2, Dual Row, Right Angle Through Hole Header, 100μin Bright Tin plating, Natural Color, 6 Positions, Non GW Compatible Nylon66, Tray Packing, With Pegs., Amphenol is one of the leading manufacturers of 4.20mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 4.2 part numer10127819-06211P
"Connector Header Through Hole, Right Angle 6 position 0.165"" (4.20mm)"
10127819-06211PLF-MI
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10127819-06211PLF | 609-10127819-06211PLF-ND | 45AC1023 |
| Product Name | Minitek ® Pwr 4.2 | Headers, Male Pins | 10127819-06211Plf-Minitek Pwr4.2 Ra Header / Tray Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Geometry | Right Angle | ||
| Termination | Through Hole | ||
| Voltage Rating | 600 volts | 600 volts |