Minitek ® Pwr 4.2, Minitek ® Pwr 4.2, Dual Row, Right Angle Through Hole Header, 30μin Gold plating, Natural Color, 2 Positions, Non GW Compatible Nylon66, Tray Packing, With Pegs., Amphenol is one of the leading manufacturers of 4.20mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 4.2 part numer10127819-02411P
Connector Header Through Hole, Right Angle 2 position
Minitek Pwr 4.2, Dual Row, Right Angle Through Hole Header, 30u" Gold plating, Natural Color, 2 Positions, Non GW Compatible Nylon66, Tray Packing, With Pegs.
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10127819-02411PLF | 609-10127819-02411PLF-ND | 79AJ3610 |
| Product Name | Minitek ® Pwr 4.2 | Headers, Male Pins | Minitek Pwr 4.2, Dual Row, Right Angle Through Hole Header, 30U" Gold Plating, Natural Color, 2 Positions, Non Gw Compatible Nylon66, Tray Packing, With Pegs. Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Geometry | Right Angle | Right Angle | |
| Termination | Through Hole | ||
| Voltage Rating | 600 volts | 600 volts |