Amphenol Corporation Minitek ® Pwr 4.2 10127818-121LF

Description
Minitek ® Pwr 4.2, Minitek ® Pwr 4.2, Plug Terminal, Phosphor Bronze, Tin plating, AWG(#16-22)., Amphenol is one of the leading manufacturers of 4.20mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 4.2 part numer10127818-121LF.
Request a Quote Datasheet
Description
Minitek ® Pwr 4.2, Minitek ® Pwr 4.2, Plug Terminal, Phosphor Bronze, Tin plating, AWG(#16-22)., Amphenol is one of the leading manufacturers of 4.20mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 4.2 part numer10127818-121LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® Pwr 4.2 - 10127818-121LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® Pwr 4.2
10127818-121LF
Minitek ® Pwr 4.2 10127818-121LF
Minitek ® Pwr 4.2, Minitek ® Pwr 4.2, Plug Terminal, Phosphor Bronze, Tin plating, AWG(#16-22)., Amphenol is one of the leading manufacturers of 4.20mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 4.2 part numer10127818-121LF.

Minitek ® Pwr 4.2, Minitek ® Pwr 4.2, Plug Terminal, Phosphor Bronze, Tin plating, AWG(#16-22)., Amphenol is one of the leading manufacturers of 4.20mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 4.2 part numer10127818-121LF.

Supplier's Site Datasheet
Rectangular Connector Contacts - 609-5073-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-5073-1-ND
Rectangular Connector Contacts 609-5073-1-ND
Pin Contact Tin 16-22 AWG Crimp

Pin Contact Tin 16-22 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 609-5073-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-5073-2-ND
Rectangular Connector Contacts 609-5073-2-ND
Pin Contact Tin 16-22 AWG Crimp

Pin Contact Tin 16-22 AWG Crimp

Buy Now Datasheet
 - Amphenol FCI 10127818-121LF - PEI-Genesis
Philadelphia, PA, United States
Wire to Board Connector

Wire to Board Connector

Buy Now
Contact, Pin, 22-16Awg, Crimp; Product Range Amphenol Communications Solutions - 28AH8756 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22-16Awg, Crimp; Product Range Amphenol Communications Solutions
28AH8756
Contact, Pin, 22-16Awg, Crimp; Product Range Amphenol Communications Solutions 28AH8756
CONTACT, PIN, 22-16AWG, CRIMP; Product Range:FCI Minitek Pwr 10127818 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

CONTACT, PIN, 22-16AWG, CRIMP; Product Range:FCI Minitek Pwr 10127818 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
10127818-121Lf-Contact / Reel Rohs Compliant Amphenol Communications Solutions - 80X2694 - Newark, An Avnet Company
Chicago, IL, United States
10127818-121Lf-Contact / Reel Rohs Compliant Amphenol Communications Solutions
80X2694
10127818-121Lf-Contact / Reel Rohs Compliant Amphenol Communications Solutions 80X2694
10127818-121LF-CONTA CT / Reel RoHS Compliant: Yes

10127818-121LF-CONTACT / Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10127818-121LF 609-5073-1-ND Amphenol FCI 10127818-121LF 28AH8756 80X2694
Product Name Minitek ® Pwr 4.2 Rectangular Connector Contacts Contact, Pin, 22-16Awg, Crimp; Product Range Amphenol Communications Solutions 10127818-121Lf-Contact / Reel Rohs Compliant Amphenol Communications Solutions
Connector Type Wire to Wire Connector Rectangular Connectors, Heavy Duty Wire to Board Connector
Gender Male / Plug
Termination N/A Crimp
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N 90° Plug - 190111 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Filtered Rack & Panel: ARINC 404, ARINC 600, MIL-DTL-83527 Shell Styles -  - Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details
Minitek ® Multipitch 1.25mm - 10157554-01431LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector; Wire to Wire Connector
Termination Surface Mount
Voltage Rating 50 volts
View Details
3 suppliers