Amphenol Communications Solutions Plug Connector Housing, 24 Position, 4.2Mm; Product Range Amphenol Communications Solutions 10127816-24LF

Description
PLUG CONNECTOR HOUSING, 24 POSITION, 4.2MM; Product Range:FCI Minitek Pwr 4.2 Series; Gender:Plug; No. of Positions:24Position s; Pitch Spacing:4.2mm; For Use With:FCI Minitek Pwr 4.2 10127818 Series Pin Terminals RoHS Compliant: Yes
Description
PLUG CONNECTOR HOUSING, 24 POSITION, 4.2MM; Product Range:FCI Minitek Pwr 4.2 Series; Gender:Plug; No. of Positions:24Position s; Pitch Spacing:4.2mm; For Use With:FCI Minitek Pwr 4.2 10127818 Series Pin Terminals RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug Connector Housing, 24 Position, 4.2Mm; Product Range Amphenol Communications Solutions - 80X2673 - Newark, An Avnet Company
Chicago, IL, United States
Plug Connector Housing, 24 Position, 4.2Mm; Product Range Amphenol Communications Solutions
80X2673
Plug Connector Housing, 24 Position, 4.2Mm; Product Range Amphenol Communications Solutions 80X2673
PLUG CONNECTOR HOUSING, 24 POSITION, 4.2MM; Product Range:FCI Minitek Pwr 4.2 Series; Gender:Plug; No. of Positions:24Position s; Pitch Spacing:4.2mm; For Use With:FCI Minitek Pwr 4.2 10127818 Series Pin Terminals RoHS Compliant: Yes

PLUG CONNECTOR HOUSING, 24 POSITION, 4.2MM; Product Range:FCI Minitek Pwr 4.2 Series; Gender:Plug; No. of Positions:24Positions; Pitch Spacing:4.2mm; For Use With:FCI Minitek Pwr 4.2 10127818 Series Pin Terminals RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 80X2673
Product Name Plug Connector Housing, 24 Position, 4.2Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details