Amphenol Communications Solutions Plug Connector Housing, 20 Position, 4.2Mm; Product Range Amphenol Communications Solutions 10127816-20LF

Description
PLUG CONNECTOR HOUSING, 20 POSITION, 4.2MM; Product Range:FCI Minitek Pwr 4.2 Series; Gender:Plug; No. of Positions:20Position s; Pitch Spacing:4.2mm; For Use With:FCI Minitek Pwr 4.2 10127818 Series Pin Terminals RoHS Compliant: Yes
Description
PLUG CONNECTOR HOUSING, 20 POSITION, 4.2MM; Product Range:FCI Minitek Pwr 4.2 Series; Gender:Plug; No. of Positions:20Position s; Pitch Spacing:4.2mm; For Use With:FCI Minitek Pwr 4.2 10127818 Series Pin Terminals RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug Connector Housing, 20 Position, 4.2Mm; Product Range Amphenol Communications Solutions - 80X2671 - Newark, An Avnet Company
Chicago, IL, United States
Plug Connector Housing, 20 Position, 4.2Mm; Product Range Amphenol Communications Solutions
80X2671
Plug Connector Housing, 20 Position, 4.2Mm; Product Range Amphenol Communications Solutions 80X2671
PLUG CONNECTOR HOUSING, 20 POSITION, 4.2MM; Product Range:FCI Minitek Pwr 4.2 Series; Gender:Plug; No. of Positions:20Position s; Pitch Spacing:4.2mm; For Use With:FCI Minitek Pwr 4.2 10127818 Series Pin Terminals RoHS Compliant: Yes

PLUG CONNECTOR HOUSING, 20 POSITION, 4.2MM; Product Range:FCI Minitek Pwr 4.2 Series; Gender:Plug; No. of Positions:20Positions; Pitch Spacing:4.2mm; For Use With:FCI Minitek Pwr 4.2 10127818 Series Pin Terminals RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 80X2671
Product Name Plug Connector Housing, 20 Position, 4.2Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Mounting Plates, 0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details