Amphenol Communications Solutions Plug Connector Housing, 4 Position, 4.2Mm; Product Range Amphenol Communications Solutions 10127816-04LF

Description
PLUG CONNECTOR HOUSING, 4 POSITION, 4.2MM; Product Range:FCI Minitek Pwr 4.2 Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:4.2mm; For Use With:FCI Minitek Pwr 4.2 10127818 Series Pin Terminals RoHS Compliant: Yes
Description
PLUG CONNECTOR HOUSING, 4 POSITION, 4.2MM; Product Range:FCI Minitek Pwr 4.2 Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:4.2mm; For Use With:FCI Minitek Pwr 4.2 10127818 Series Pin Terminals RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug Connector Housing, 4 Position, 4.2Mm; Product Range Amphenol Communications Solutions - 80X2663 - Newark, An Avnet Company
Chicago, IL, United States
Plug Connector Housing, 4 Position, 4.2Mm; Product Range Amphenol Communications Solutions
80X2663
Plug Connector Housing, 4 Position, 4.2Mm; Product Range Amphenol Communications Solutions 80X2663
PLUG CONNECTOR HOUSING, 4 POSITION, 4.2MM; Product Range:FCI Minitek Pwr 4.2 Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:4.2mm; For Use With:FCI Minitek Pwr 4.2 10127818 Series Pin Terminals RoHS Compliant: Yes

PLUG CONNECTOR HOUSING, 4 POSITION, 4.2MM; Product Range:FCI Minitek Pwr 4.2 Series; Gender:Plug; No. of Positions:4Positions; Pitch Spacing:4.2mm; For Use With:FCI Minitek Pwr 4.2 10127818 Series Pin Terminals RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 80X2663
Product Name Plug Connector Housing, 4 Position, 4.2Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Bearing Bore / Ring O.D. 0.3130 inch (7.95 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details