Amphenol Communications Solutions Plug Connector Housing, 2 Position, 4.2Mm; Product Range Amphenol Communications Solutions 10127816-02LF

Description
PLUG CONNECTOR HOUSING, 2 POSITION, 4.2MM; Product Range:FCI Minitek Pwr 4.2 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:4.2mm; For Use With:FCI Minitek Pwr 4.2 10127818 Series Pin Terminals RoHS Compliant: Yes
Datasheet
Description
PLUG CONNECTOR HOUSING, 2 POSITION, 4.2MM; Product Range:FCI Minitek Pwr 4.2 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:4.2mm; For Use With:FCI Minitek Pwr 4.2 10127818 Series Pin Terminals RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Connector Housing, 2 Position, 4.2Mm; Product Range Amphenol Communications Solutions - 80X2662 - Newark, An Avnet Company
Chicago, IL, United States
Plug Connector Housing, 2 Position, 4.2Mm; Product Range Amphenol Communications Solutions
80X2662
Plug Connector Housing, 2 Position, 4.2Mm; Product Range Amphenol Communications Solutions 80X2662
PLUG CONNECTOR HOUSING, 2 POSITION, 4.2MM; Product Range:FCI Minitek Pwr 4.2 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:4.2mm; For Use With:FCI Minitek Pwr 4.2 10127818 Series Pin Terminals RoHS Compliant: Yes

PLUG CONNECTOR HOUSING, 2 POSITION, 4.2MM; Product Range:FCI Minitek Pwr 4.2 Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:4.2mm; For Use With:FCI Minitek Pwr 4.2 10127818 Series Pin Terminals RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 80X2662
Product Name Plug Connector Housing, 2 Position, 4.2Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.5 inch (38.1 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details