Amphenol Communications Solutions Receptacle Connector Housing, 20 Position, 4.2Mm; Product Range Amphenol Communications Solutions 10127815-20LF

Description
RECEPTACLE CONNECTOR HOUSING, 20 POSITION, 4.2MM; Product Range:FCI Minitek Pwr 4.2 Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:4.2mm; For Use With:FCI Minitek Pwr 4.2 10127817 Series Socket Terminals RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE CONNECTOR HOUSING, 20 POSITION, 4.2MM; Product Range:FCI Minitek Pwr 4.2 Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:4.2mm; For Use With:FCI Minitek Pwr 4.2 10127817 Series Socket Terminals RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle Connector Housing, 20 Position, 4.2Mm; Product Range Amphenol Communications Solutions - 80X2659 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Connector Housing, 20 Position, 4.2Mm; Product Range Amphenol Communications Solutions
80X2659
Receptacle Connector Housing, 20 Position, 4.2Mm; Product Range Amphenol Communications Solutions 80X2659
RECEPTACLE CONNECTOR HOUSING, 20 POSITION, 4.2MM; Product Range:FCI Minitek Pwr 4.2 Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:4.2mm; For Use With:FCI Minitek Pwr 4.2 10127817 Series Socket Terminals RoHS Compliant: Yes

RECEPTACLE CONNECTOR HOUSING, 20 POSITION, 4.2MM; Product Range:FCI Minitek Pwr 4.2 Series; Gender:Receptacle; No. of Positions:20Positions; Pitch Spacing:4.2mm; For Use With:FCI Minitek Pwr 4.2 10127817 Series Socket Terminals RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 80X2659
Product Name Receptacle Connector Housing, 20 Position, 4.2Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187094 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 16 mm (0.6299 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details