Amphenol Communications Solutions Receptacle Connector Housing, 18 Position, 4.2Mm; Product Range Amphenol Communications Solutions 10127815-18LF

Description
RECEPTACLE CONNECTOR HOUSING, 18 POSITION, 4.2MM; Product Range:FCI Minitek Pwr 4.2 Series; Gender:Receptacle; No. of Positions:18Position s; Pitch Spacing:4.2mm; For Use With:FCI Minitek Pwr 4.2 10127817 Series Socket Terminals RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE CONNECTOR HOUSING, 18 POSITION, 4.2MM; Product Range:FCI Minitek Pwr 4.2 Series; Gender:Receptacle; No. of Positions:18Position s; Pitch Spacing:4.2mm; For Use With:FCI Minitek Pwr 4.2 10127817 Series Socket Terminals RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle Connector Housing, 18 Position, 4.2Mm; Product Range Amphenol Communications Solutions - 80X2658 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Connector Housing, 18 Position, 4.2Mm; Product Range Amphenol Communications Solutions
80X2658
Receptacle Connector Housing, 18 Position, 4.2Mm; Product Range Amphenol Communications Solutions 80X2658
RECEPTACLE CONNECTOR HOUSING, 18 POSITION, 4.2MM; Product Range:FCI Minitek Pwr 4.2 Series; Gender:Receptacle; No. of Positions:18Position s; Pitch Spacing:4.2mm; For Use With:FCI Minitek Pwr 4.2 10127817 Series Socket Terminals RoHS Compliant: Yes

RECEPTACLE CONNECTOR HOUSING, 18 POSITION, 4.2MM; Product Range:FCI Minitek Pwr 4.2 Series; Gender:Receptacle; No. of Positions:18Positions; Pitch Spacing:4.2mm; For Use With:FCI Minitek Pwr 4.2 10127817 Series Socket Terminals RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 80X2658
Product Name Receptacle Connector Housing, 18 Position, 4.2Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 52 mm (2.05 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details