Amphenol Communications Solutions Wtb Housing, Rcpt, 12Pos, 2Rows, 4.2Mm; Product Range Amphenol Communications Solutions 10127815-12LF

Description
WTB HOUSING, RCPT, 12POS, 2ROWS, 4.2MM; Product Range:FCI Minitek Pwr4.2 10127815; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:4.2mm; For Use With:FCI Minitek Pwr4.2 10127815 Series Contacts; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
WTB HOUSING, RCPT, 12POS, 2ROWS, 4.2MM; Product Range:FCI Minitek Pwr4.2 10127815; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:4.2mm; For Use With:FCI Minitek Pwr4.2 10127815 Series Contacts; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 12Pos, 2Rows, 4.2Mm; Product Range Amphenol Communications Solutions - 28AH8755 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 12Pos, 2Rows, 4.2Mm; Product Range Amphenol Communications Solutions
28AH8755
Wtb Housing, Rcpt, 12Pos, 2Rows, 4.2Mm; Product Range Amphenol Communications Solutions 28AH8755
WTB HOUSING, RCPT, 12POS, 2ROWS, 4.2MM; Product Range:FCI Minitek Pwr4.2 10127815; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:4.2mm; For Use With:FCI Minitek Pwr4.2 10127815 Series Contacts; No. of Rows:2Rows RoHS Compliant: Yes

WTB HOUSING, RCPT, 12POS, 2ROWS, 4.2MM; Product Range:FCI Minitek Pwr4.2 10127815; Gender:Receptacle; No. of Positions:12Positions; Pitch Spacing:4.2mm; For Use With:FCI Minitek Pwr4.2 10127815 Series Contacts; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AH8755
Product Name Wtb Housing, Rcpt, 12Pos, 2Rows, 4.2Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 47 mm (1.85 inch)
Bearing Bore / Ring O.D. 1.65 inch (42 mm)
View Details