Amphenol Corporation Minitek ® Pwr 4.2 10127815-08LF

Description
Minitek ® Pwr 4.2, Minitek ® Pwr 4.2, Dual Row, Receptacle Housing, 8 Positions, Natural Color, GW Compatible Nylon66., Amphenol is one of the leading manufacturers of 4.20mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 4.2 part numer10127815-08LF.
Request a Quote Datasheet
Description
Minitek ® Pwr 4.2, Minitek ® Pwr 4.2, Dual Row, Receptacle Housing, 8 Positions, Natural Color, GW Compatible Nylon66., Amphenol is one of the leading manufacturers of 4.20mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 4.2 part numer10127815-08LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® Pwr 4.2 - 10127815-08LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® Pwr 4.2
10127815-08LF
Minitek ® Pwr 4.2 10127815-08LF
Minitek ® Pwr 4.2, Minitek ® Pwr 4.2, Dual Row, Receptacle Housing, 8 Positions, Natural Color, GW Compatible Nylon66., Amphenol is one of the leading manufacturers of 4.20mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 4.2 part numer10127815-08LF.

Minitek ® Pwr 4.2, Minitek ® Pwr 4.2, Dual Row, Receptacle Housing, 8 Positions, Natural Color, GW Compatible Nylon66., Amphenol is one of the leading manufacturers of 4.20mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 4.2 part numer10127815-08LF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
2027-10127815-08LF
Electronic Connector 2027-10127815-08LF
Conn Housing RCP 8 POS 4.2mm Crimp ST Cable Mount Natural Minitek Pwr™ Bag Product overview: 10127815-08LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10127815-08LF can be used for catalog matching and distributor lookup.

Conn Housing RCP 8 POS 4.2mm Crimp ST Cable Mount Natural Minitek Pwr™ Bag Product overview: 10127815-08LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10127815-08LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 10127815-08LF - 904992-10127815-08LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 10127815-08LF
904992-10127815-08LF
Rectangular Connectors - 10127815-08LF 904992-10127815-08LF
Manufacturer: AMPHENOL Win Source Part Number: 904992-10127815-08LF Series: Minitek® Pwr 4.2 Features: 8 Rectangular Connectors - Housings Receptacle Natural 0.165" (4.20mm) Package: Bag Mounting: Free Hanging (In-Line) Family Name: 10127815 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 609-4833, 10127815-08LF-ND

Manufacturer: AMPHENOL
Win Source Part Number: 904992-10127815-08LF
Series: Minitek® Pwr 4.2
Features: 8 Rectangular Connectors - Housings Receptacle Natural 0.165" (4.20mm)
Package: Bag
Mounting: Free Hanging (In-Line)
Family Name: 10127815
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Other Part Number: 609-4833, 10127815-08LF-ND

Buy Now Datasheet
Rectangular Connector Housings - 609-4833-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
609-4833-ND
Rectangular Connector Housings 609-4833-ND
"8 Rectangular Connectors - Housings Receptacle Natural 0.165"" (4.20mm)"

"8 Rectangular Connectors - Housings Receptacle Natural 0.165"" (4.20mm)"

Buy Now Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10127815-08LF 2027-10127815-08LF 904992-10127815-08LF 609-4833-ND
Product Name Minitek ® Pwr 4.2 Electronic Connector Rectangular Connectors - 10127815-08LF Rectangular Connector Housings
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers