Minitek ® Pwr 4.2, Minitek ® Pwr 4.2, Dual Row, Receptacle Housing, 2 Positions, Natural Color, GW Compatible Nylon66., Amphenol is one of the leading manufacturers of 4.20mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 4.2 part numer10127815-02LF.
Conn Housing RCP 2 POS 4.2mm Crimp ST Cable Mount Natural Minitek Pwr™ Bag Product overview: 10127815-02LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10127815-02LF can be used for catalog matching and distributor lookup.
2 Rectangular Connectors - Housings Receptacle Natural
Manufacturer: AMPHENOL
Win Source Part Number: 904989-10127815-02LF
Series: Minitek® Pwr 4.2
Features: 2 Rectangular Connectors - Housings Receptacle Natural
Package: Bag
Mounting: Free Hanging (In-Line)
Family Name: 10127815
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Affected
HTSUS: 8538.90.6000
Other Part Number: 10127815-02LF-ND, 609-4831
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10127815-02LF | 2027-10127815-02LF | 609-4831-ND | 904989-10127815-02LF |
| Product Name | Minitek ® Pwr 4.2 | Electronic Connector | Rectangular Connector Housings | Rectangular Connectors - 10127815-02LF |
| Connector Type | Wire to Board Connector | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |