Amphenol Communications Solutions Receptacle Connector Housing, 2 Position, 4.2Mm; Product Range Amphenol Communications Solutions 10127815-02LF

Description
RECEPTACLE CONNECTOR HOUSING, 2 POSITION, 4.2MM; Product Range:FCI Minitek Pwr 4.2 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:4.2mm; For Use With:FCI Minitek Pwr 4.2 10127817 Series Socket Terminals RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE CONNECTOR HOUSING, 2 POSITION, 4.2MM; Product Range:FCI Minitek Pwr 4.2 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:4.2mm; For Use With:FCI Minitek Pwr 4.2 10127817 Series Socket Terminals RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle Connector Housing, 2 Position, 4.2Mm; Product Range Amphenol Communications Solutions - 80X2650 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Connector Housing, 2 Position, 4.2Mm; Product Range Amphenol Communications Solutions
80X2650
Receptacle Connector Housing, 2 Position, 4.2Mm; Product Range Amphenol Communications Solutions 80X2650
RECEPTACLE CONNECTOR HOUSING, 2 POSITION, 4.2MM; Product Range:FCI Minitek Pwr 4.2 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:4.2mm; For Use With:FCI Minitek Pwr 4.2 10127817 Series Socket Terminals RoHS Compliant: Yes

RECEPTACLE CONNECTOR HOUSING, 2 POSITION, 4.2MM; Product Range:FCI Minitek Pwr 4.2 Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:4.2mm; For Use With:FCI Minitek Pwr 4.2 10127817 Series Socket Terminals RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 80X2650
Product Name Receptacle Connector Housing, 2 Position, 4.2Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details