Minitek ® Pwr 3.0, Minitek ® Pwr 3.0, Dual Row, Vertical Through Hole Header, 24 Position, 3.2mm Kink Tail (Gold Flash) plating, Non GW Compatible LCP, Black Color,Tray Packing., Amphenol is one of the leading manufacturers of 3.00mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 3.0, part number 10127721-242LF.
"Connector Header Through Hole 24 position 0.118"" (3.00mm)"
WTB CONN, HEADER, 24POS, 2ROWS, 3MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10127721-242LF | 609-5070-ND | 28AH8754 |
| Product Name | Minitek ® Pwr 3.0 | Headers, Male Pins | Wtb Conn, Header, 24Pos, 2Rows, 3Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector |
| Termination | Through Hole | Through Hole | |
| Voltage Rating | 600 volts | 600 volts |