Minitek ® Pwr 3.0, Minitek ® Pwr 3.0, Dual Row, Vertical Through Hole Header, 22 Position, 3.2mm Straight Tail (G/F on contact) plating, Non GW Compatible LCP, Black Color,Tray with PE Bag., Amphenol is one of the leading manufacturers of 3.00mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 3.0, part number 10127721-225PLF.
10127721-225PLF-MTK 3.0 22P DR V
10127721-225PLF-MTK 3.0 22P DR VT HDR AU / Tray
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10127721-225PLF | 609-10127721-225PLF-ND | 24AJ7442 |
| Product Name | Minitek ® Pwr 3.0 | Headers, Male Pins | 10127721-225Plf-Mtk 3.0 22P Dr Vt Hdr Au / Tray Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Geometry | Straight | ||
| Termination | Through Hole | ||
| Voltage Rating | 600 volts | 600 volts |