Minitek ® Pwr 3.0, Minitek ® Pwr 3.0, Dual Row, Vertical Through Hole Header, 20 Position, 3.2mm Kink Tail (30μin Gold) plating, Non GW Compatible LCP, Black Color,Tape and Reel with cap., Amphenol is one of the leading manufacturers of 3.00mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 3.0, part number 10127721-204RLF.
10127721-204RLF-MTK 3.0 20P DR V
10127721-204RLF-MTK 3.0 20P DR VT HDR AU / 450
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10127721-204RLF | 609-10127721-204RLFTR-ND | 24AJ7373 |
| Product Name | Minitek ® Pwr 3.0 | Headers, Male Pins | 10127721-204Rlf-Mtk 3.0 20P Dr Vt Hdr Au / 450 Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Termination | Through Hole | ||
| Voltage Rating | 600 volts | 600 volts |