Minitek ® Pwr 3.0, Minitek ® Pwr 3.0, Dual Row, Vertical Through Hole Header, 18 Position, 4.5mm Straight Tail (100μin Tin) plating, Non GW Compatible LCP, Natural Color,Tape and Reel with cap., Amphenol is one of the leading manufacturers of 3.00mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 3.0, part number 10127721-186NRLF.
10127721-186NRLF-MTK
10127721-186NRLF-MTK
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10127721-186NRLF | 609-10127721-186NRLFTR-ND | 24AJ7344 |
| Product Name | Minitek ® Pwr 3.0 | Headers, Male Pins | 10127721-186Nrlf-Mtk 3.0 18P Dr Vt Hdr Sn / 450 Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Geometry | Straight | ||
| Termination | Through Hole | ||
| Voltage Rating | 600 volts | 600 volts |