Minitek ® Pwr 3.0, Minitek ® Pwr 3.0, Dual Row, Vertical Through Hole Header, 4 Position, 4.5mm Straight Tail (100μin Tin) plating, GW Compatible LCP, Black Color, Tray Packing., Amphenol is one of the leading manufacturers of 3.00mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 3.0, part number 10127721-046GLF.
10127721-046GLF-MTK 3.0 04P DR V
10127721-046GLF-MTK 3.0 04P DR VT HDR SN / Tray
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10127721-046GLF | 609-10127721-046GLF-ND | 24AJ6950 |
| Product Name | Minitek ® Pwr 3.0 | Headers, Male Pins | 10127721-046Glf-Mtk 3.0 04P Dr Vt Hdr Sn / Tray Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Geometry | Straight | ||
| Termination | Through Hole | ||
| Voltage Rating | 600 volts | 600 volts |