Minitek ® Pwr 3.0, Minitek ® Pwr 3.0, Dual Row, Vertical Through Hole Header, 4 Position, 3.2mm Straight Tail (G/F on contact) plating, Non GW Compatible LCP, Natural Color,Tray Packing., Amphenol is one of the leading manufacturers of 3.00mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 3.0, part number 10127721-045NLF.
10127721-045NLF-MTK 3.0 04P DR V
10127721-045NLF-MTK 3.0 04P DR VT HDR AU / 1845
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10127721-045NLF | 609-10127721-045NLF-ND | 24AJ6939 |
| Product Name | Minitek ® Pwr 3.0 | Headers, Male Pins | 10127721-045Nlf-Mtk 3.0 04P Dr Vt Hdr Au / 1845 Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Geometry | Straight | ||
| Termination | Through Hole | ||
| Voltage Rating | 600 volts | 600 volts |