Minitek ® Pwr 3.0, Minitek ® Pwr 3.0, Dual Row, Vertical Through Hole Header, 4 Position, 3.2mm Kink Tail (15μin Gold) plating, GW Compatible LCP, Black Color,Tray Packing., Amphenol is one of the leading manufacturers of 3.00mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 3.0, part number 10127721-043GLF.
"Connector Header Through Hole 4 position 0.118"" (3.00mm)"
10127721-043GLF-MINI
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10127721-043GLF | 609-10127721-043GLF-ND | 45AC0994 |
| Product Name | Minitek ® Pwr 3.0 | Headers, Male Pins | 10127721-043Glf-Minitek Pwr3.0 Vt Header / Tray Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Termination | Through Hole | ||
| Voltage Rating | 600 volts | 600 volts |