Amphenol Corporation Minitek ® Pwr 3.0 10127721-042LF

Description
Minitek ® Pwr 3.0, Minitek ® Pwr 3.0, Dual Row, Vertical Through Hole Header, 4 Position, 3.2mm Kink Tail (Gold Flash) plating, Non GW Compatible LCP, Black Color,Tray Packing., Amphenol is one of the leading manufacturers of 3.00mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 3.0, part number 10127721-042LF.
Request a Quote Datasheet
Description
Minitek ® Pwr 3.0, Minitek ® Pwr 3.0, Dual Row, Vertical Through Hole Header, 4 Position, 3.2mm Kink Tail (Gold Flash) plating, Non GW Compatible LCP, Black Color,Tray Packing., Amphenol is one of the leading manufacturers of 3.00mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 3.0, part number 10127721-042LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® Pwr 3.0 - 10127721-042LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® Pwr 3.0
10127721-042LF
Minitek ® Pwr 3.0 10127721-042LF
Minitek ® Pwr 3.0, Minitek ® Pwr 3.0, Dual Row, Vertical Through Hole Header, 4 Position, 3.2mm Kink Tail (Gold Flash) plating, Non GW Compatible LCP, Black Color,Tray Packing., Amphenol is one of the leading manufacturers of 3.00mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 3.0, part number 10127721-042LF.

Minitek ® Pwr 3.0, Minitek ® Pwr 3.0, Dual Row, Vertical Through Hole Header, 4 Position, 3.2mm Kink Tail (Gold Flash) plating, Non GW Compatible LCP, Black Color,Tray Packing., Amphenol is one of the leading manufacturers of 3.00mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 3.0, part number 10127721-042LF.

Supplier's Site Datasheet
Headers, Male Pins - 609-10127721-042LF-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-10127721-042LF-ND
Headers, Male Pins 609-10127721-042LF-ND
"Connector Header Through Hole 4 position 0.118"" (3.00mm)"

"Connector Header Through Hole 4 position 0.118"" (3.00mm)"

Buy Now Datasheet
Conn, Header, 4Pos, 2Row, 3Mm; Connector Systems Amphenol Communications Solutions - 80X2629 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 4Pos, 2Row, 3Mm; Connector Systems Amphenol Communications Solutions
80X2629
Conn, Header, 4Pos, 2Row, 3Mm; Connector Systems Amphenol Communications Solutions 80X2629
CONN, HEADER, 4POS, 2ROW, 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:Minitek Pwr 10127721 Series RoHS Compliant: Yes

CONN, HEADER, 4POS, 2ROW, 3MM; Connector Systems:Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:Minitek Pwr 10127721 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 10127721-042LF 609-10127721-042LF-ND 80X2629
Product Name Minitek ® Pwr 3.0 Headers, Male Pins Conn, Header, 4Pos, 2Row, 3Mm; Connector Systems Amphenol Communications Solutions
Connector Type Wire to Board Connector Header Connector; Header Wire to Board Connector
Termination Through Hole Through Hole Straight
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data