Minitek ® Pwr 3.0, Minitek ® Pwr 3.0, Dual Row, Vertical Through Hole Header, 4 Position, 3.2mm Kink Tail (100μin Tin) plating, Non GW Compatible LCP, Black Color,Tray Packing., Amphenol is one of the leading manufacturers of 3.00mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 3.0, part number 10127721-041LF.
Conn Wire to Board HDR 4 POS 3mm Solder ST Top Entry Thru-Hole Minitek® Tray Product overview: 10127721-041LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10127721-041LF can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 4 position 0.118"" (3.00mm)"
CONNECTOR, HEADER, 4 POSITION, 2ROW, 3MM; Connector Systems:Wire-to-Boar
10127721-041LF-CNR
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10127721-041LF | 2027-10127721-041LF | 609-4859-ND | 80X2628 | 93AJ5236 |
| Product Name | Minitek ® Pwr 3.0 | Electronic Connector | Headers, Male Pins | Connector, Header, 4 Position, 2Row, 3Mm; Connector Systems Amphenol Communications Solutions | 10127721-041Lf-Cnr Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector | ||
| Termination | Through Hole | Solder | Through Hole | ||
| Voltage Rating | 600 volts | 600 volts | |||
| Current Rating | 6.4 amps |