Minitek ® Pwr 3.0, Minitek ® Pwr 3.0, Dual Row, Right Angle Through Hole Header, 20 Positions, 100μin Tin plating, GW Compatible LCP, With Pegs, Tray Packing., Amphenol is one of the leading manufacturers of 3.00mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 3.0, part number 10127720-201GLF.
"Connector Header Through Hole, Right Angle 20 position 0.118"" (3.00mm)"
10127720-201GLF-MINI
10127720-201GLF-MINI
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10127720-201GLF | 10127720-201GLF-ND | 30Y7563 |
| Product Name | Minitek ® Pwr 3.0 | Headers, Male Pins | 10127720-201Glf-Minitek Pwr3.0 Ra Header / 495 Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Geometry | Right Angle | ||
| Termination | Through Hole | ||
| Voltage Rating | 600 volts | 600 volts |