Minitek ® Pwr 3.0, Minitek ® Pwr 3.0, Dual Row, Right Angle Through Hole Header, 18 Positions, 160μin Matte Tin over 50μin Nickel plating, GW Compatible LCP, With Pegs, Tray Packing., Amphenol is one of the leading manufacturers of 3.00mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 3.0, part number 10127720-185GLF.
10127720-185GLF-MTK 3.0 18P DR R
10127720-185GLF-MTK 3.0 18P DR RA HDR SN / 540
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10127720-185GLF | 609-10127720-185GLF-ND | 24AJ6839 |
| Product Name | Minitek ® Pwr 3.0 | Headers, Male Pins | 10127720-185Glf-Mtk 3.0 18P Dr Ra Hdr Sn / 540 Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Geometry | Right Angle | ||
| Termination | Through Hole | ||
| Voltage Rating | 600 volts | 600 volts |