Manufacturer: Amphenol FCI
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1200714-10127720-161
Packaging: Bulk
Number of Positions: 16
Pitch: 2.9972 mm
Color: Black
Connector Type: Male Pin, Plug
Number of Rows: 2
Row Spacing: 2.9972 mm
Termination: Solder
Fastening Type: Ramp
Number of Contacts: 16
Gender: Male
Contact Plating: Tin
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Schedule B: 8536694040, 8536694040
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1200714-10127720-161LF |
| Product Name | Custom Parts - Custom Parts (0 - A) - 10127720-161LF |