Amphenol Corporation Minitek ® Pwr 3.0 10127720-121LF

Description
Minitek ® Pwr 3.0, Minitek ® Pwr 3.0, Dual Row, Right Angle Through Hole Header, 12 Positions, 100μin Tin plating, Non GW Compatible LCP, With Pegs, Tray Packing., Amphenol is one of the leading manufacturers of 3.00mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 3.0, part number 10127720-121LF.
Request a Quote Datasheet
Description
Minitek ® Pwr 3.0, Minitek ® Pwr 3.0, Dual Row, Right Angle Through Hole Header, 12 Positions, 100μin Tin plating, Non GW Compatible LCP, With Pegs, Tray Packing., Amphenol is one of the leading manufacturers of 3.00mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 3.0, part number 10127720-121LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® Pwr 3.0 - 10127720-121LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® Pwr 3.0
10127720-121LF
Minitek ® Pwr 3.0 10127720-121LF
Minitek ® Pwr 3.0, Minitek ® Pwr 3.0, Dual Row, Right Angle Through Hole Header, 12 Positions, 100μin Tin plating, Non GW Compatible LCP, With Pegs, Tray Packing., Amphenol is one of the leading manufacturers of 3.00mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 3.0, part number 10127720-121LF.

Minitek ® Pwr 3.0, Minitek ® Pwr 3.0, Dual Row, Right Angle Through Hole Header, 12 Positions, 100μin Tin plating, Non GW Compatible LCP, With Pegs, Tray Packing., Amphenol is one of the leading manufacturers of 3.00mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 3.0, part number 10127720-121LF.

Supplier's Site Datasheet
Headers, Male Pins - 609-10127720-121LF-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-10127720-121LF-ND
Headers, Male Pins 609-10127720-121LF-ND
"Connector Header Through Hole, Right Angle 12 position 0.118"" (3.00mm)"

"Connector Header Through Hole, Right Angle 12 position 0.118"" (3.00mm)"

Buy Now Datasheet
Conn, R/a Header, 12Pos, 2Row, 3Mm; Connector Systems Amphenol Communications Solutions - 80X2612 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a Header, 12Pos, 2Row, 3Mm; Connector Systems Amphenol Communications Solutions
80X2612
Conn, R/a Header, 12Pos, 2Row, 3Mm; Connector Systems Amphenol Communications Solutions 80X2612
CONN, R/A HEADER, 12POS, 2ROW, 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Minitek Pwr 10127720 Series RoHS Compliant: Yes

CONN, R/A HEADER, 12POS, 2ROW, 3MM; Connector Systems:Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Minitek Pwr 10127720 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 10127720-121LF 609-10127720-121LF-ND 80X2612
Product Name Minitek ® Pwr 3.0 Headers, Male Pins Conn, R/a Header, 12Pos, 2Row, 3Mm; Connector Systems Amphenol Communications Solutions
Connector Type Wire to Board Connector Header Connector; Header Wire to Board Connector
Geometry Right Angle
Termination Through Hole Through Hole Right Angle
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Jack Plugs & Sockets - 3424487 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
PwrBlade ® - 51915-014LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
5 suppliers
D-Sub Connector Assemblies - 2262-A98066-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount, Right Angle
View Details
HPW Series: Signal & Power PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details