Minitek ® Pwr 3.0, Minitek ® Pwr 3.0, Dual Row, Right Angle Through Hole Header, 10 Positions, 100μin Tin plating, Non GW Compatible LCP, With Pegs, Tray Packing., Amphenol is one of the leading manufacturers of 3.00mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 3.0, part number 10127720-101LF.
MINITEK PWR3.0 RA HEADER
"Connector Header Through Hole, Right Angle 10 position 0.118"" (3.00mm)"
CONNECTOR, HEADER, 10 POSITION, 2ROW, 3MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10127720-101LF | 10127720-101LF | 609-4853-ND | 80X2610 |
| Product Name | Minitek ® Pwr 3.0 | Connectors Board to Board, PCB Mt Pin Hders & Recept | Headers, Male Pins | Connector, Header, 10 Position, 2Row, 3Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Board to Board Connector | Header Connector; Header | Wire to Board Connector |
| Geometry | Right Angle | |||
| Termination | Through Hole | Through Hole | ||
| Voltage Rating | 600 volts | 600 volts |