Minitek ® Pwr 3.0, Minitek ® Pwr 3.0, Dual Row, Right Angle Through Hole Header, 8 Positions, 100μin Tin plating, Non GW Compatible LCP, With Pegs, Tray Packing., Amphenol is one of the leading manufacturers of 3.00mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 3.0, part number 10127720-081LF.
"Connector Header Through Hole, Right Angle 8 position 0.118"" (3.00mm)"
MINITEK PWR3.0 RA HEADER
CONNECTOR, HEADER, 8POS, 2ROW, 3MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | DigiKey | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10127720-081LF | 609-5066-ND | Amphenol FCI Asia 10127720-081LF | 80X2608 |
| Product Name | Minitek ® Pwr 3.0 | Headers, Male Pins | Connector, Header, 8Pos, 2Row, 3Mm; Connector Systems Amphenol Communications Solutions | |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector | |
| Geometry | Right Angle | |||
| Termination | Through Hole | Through Hole | ||
| Voltage Rating | 600 volts | 600 volts |