The Conn, R/A Header, 6Pos, 2Row, 3Mm is part of the Minitek Pwr 3.0 connector system designed for power applications with a current rating of up to 5A per circuit. This connector features a compact design with a 3mm pitch and is suitable for wire-to-board applications. It has a dual-row configuration with six contacts and utilizes a through-hole right-angle termination type. The header is constructed from brass with optional tin and gold flash plating, while the housing is made from LCP and nylon materials rated UL94 V-0 for flammability. The connector offers low insertion force for easy installation and fully isolated terminals to prevent damage during operation. It also includes features such as positive locking for secure mating retention and polarized housings to avoid mismatching. This product is RoHS compliant and meets environmental standards, making it suitable for various applications, including telecommunications, consumer electronics, and medical devices. The operating temperature range is from -40°C to +105°C, ensuring reliability in diverse environments.
Minitek ® Pwr 3.0, Minitek ® Pwr 3.0, Dual Row, Right Angle Through Hole Header, 6 Positions, Gold Flash plating, Non GW Compatible LCP, With Pegs, Tray Packing., Amphenol is one of the leading manufacturers of 3.00mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 3.0, part number 10127720-062LF.
"Connector Header Through Hole, Right Angle 6 position 0.118"" (3.00mm)"
CONN, R/A HEADER, 6POS, 2ROW, 3MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10127720-062LF | 609-5231-ND | 80X2607 |
| Product Name | Minitek ® Pwr 3.0 | Headers, Male Pins | Conn, R/a Header, 6Pos, 2Row, 3Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector |
| Geometry | Right Angle | ||
| Termination | Through Hole | Through Hole Right Angle | |
| Voltage Rating | 600 volts | 600 volts |