Amphenol Corporation Minitek ® Pwr 3.0 10127720-041LF

Description
Minitek ® Pwr 3.0, Minitek ® Pwr 3.0, Dual Row, Right Angle Through Hole Header, 4 Positions, 100μin Tin plating, Non GW Compatible LCP, With Pegs, Tray Packing., Amphenol is one of the leading manufacturers of 3.00mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 3.0, part number 10127720-041LF.
Request a Quote Datasheet
Description
Minitek ® Pwr 3.0, Minitek ® Pwr 3.0, Dual Row, Right Angle Through Hole Header, 4 Positions, 100μin Tin plating, Non GW Compatible LCP, With Pegs, Tray Packing., Amphenol is one of the leading manufacturers of 3.00mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 3.0, part number 10127720-041LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® Pwr 3.0 - 10127720-041LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® Pwr 3.0
10127720-041LF
Minitek ® Pwr 3.0 10127720-041LF
Minitek ® Pwr 3.0, Minitek ® Pwr 3.0, Dual Row, Right Angle Through Hole Header, 4 Positions, 100μin Tin plating, Non GW Compatible LCP, With Pegs, Tray Packing., Amphenol is one of the leading manufacturers of 3.00mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 3.0, part number 10127720-041LF.

Minitek ® Pwr 3.0, Minitek ® Pwr 3.0, Dual Row, Right Angle Through Hole Header, 4 Positions, 100μin Tin plating, Non GW Compatible LCP, With Pegs, Tray Packing., Amphenol is one of the leading manufacturers of 3.00mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 3.0, part number 10127720-041LF.

Supplier's Site Datasheet
Headers, Male Pins - 609-4851-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-4851-ND
Headers, Male Pins 609-4851-ND
"Connector Header Through Hole, Right Angle 4 position 0.118"" (3.00mm)"

"Connector Header Through Hole, Right Angle 4 position 0.118"" (3.00mm)"

Buy Now Datasheet
Wtb Conn, Header, 4Pos, 2Row, 3Mm; Connector Systems Amphenol Communications Solutions - 29AH2941 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 4Pos, 2Row, 3Mm; Connector Systems Amphenol Communications Solutions
29AH2941
Wtb Conn, Header, 4Pos, 2Row, 3Mm; Connector Systems Amphenol Communications Solutions 29AH2941
WTB CONN, HEADER, 4POS, 2ROW, 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:FCI Minitek 10127720 Series RoHS Compliant: Yes

WTB CONN, HEADER, 4POS, 2ROW, 3MM; Connector Systems:Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:FCI Minitek 10127720 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 10127720-041LF 609-4851-ND 29AH2941
Product Name Minitek ® Pwr 3.0 Headers, Male Pins Wtb Conn, Header, 4Pos, 2Row, 3Mm; Connector Systems Amphenol Communications Solutions
Connector Type Wire to Board Connector Header Connector; Header Wire to Board Connector
Geometry Right Angle
Termination Through Hole Through Hole
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 104071-3-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
MINI DIN JACK 4 POSITIONS - 80203-508E4AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
MDP Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Connectors - NCK-FL2G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details