Amphenol Corporation Minitek ® Pwr 3.0 10127718-001LF

Description
Minitek ® Pwr 3.0, Minitek ® Pwr 3.0, Receptacle Terminal, 80μin Tin Overall (Contact area coated with lubricant, postplating)., Amphenol is one of the leading manufacturers of 3.00mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 3.0, part number 10127718-001LF.
Request a Quote Datasheet
Description
Minitek ® Pwr 3.0, Minitek ® Pwr 3.0, Receptacle Terminal, 80μin Tin Overall (Contact area coated with lubricant, postplating)., Amphenol is one of the leading manufacturers of 3.00mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 3.0, part number 10127718-001LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® Pwr 3.0 - 10127718-001LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® Pwr 3.0
10127718-001LF
Minitek ® Pwr 3.0 10127718-001LF
Minitek ® Pwr 3.0, Minitek ® Pwr 3.0, Receptacle Terminal, 80μin Tin Overall (Contact area coated with lubricant, postplating)., Amphenol is one of the leading manufacturers of 3.00mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 3.0, part number 10127718-001LF.

Minitek ® Pwr 3.0, Minitek ® Pwr 3.0, Receptacle Terminal, 80μin Tin Overall (Contact area coated with lubricant, postplating)., Amphenol is one of the leading manufacturers of 3.00mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 3.0, part number 10127718-001LF.

Supplier's Site Datasheet
Rectangular Connector Contacts - 609-4845-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-4845-2-ND
Rectangular Connector Contacts 609-4845-2-ND
Socket Contact Tin 20-30 AWG Crimp

Socket Contact Tin 20-30 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 609-4845-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-4845-1-ND
Rectangular Connector Contacts 609-4845-1-ND
Socket Contact Tin 20-30 AWG Crimp

Socket Contact Tin 20-30 AWG Crimp

Buy Now Datasheet
Contact, Socket, 30-20Awg, Crimp; Product Range Amphenol Communications Solutions - 80X2594 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 30-20Awg, Crimp; Product Range Amphenol Communications Solutions
80X2594
Contact, Socket, 30-20Awg, Crimp; Product Range Amphenol Communications Solutions 80X2594
CONTACT, SOCKET, 30-20AWG, CRIMP; Product Range:FCI Minitek Pwr 3.0 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

CONTACT, SOCKET, 30-20AWG, CRIMP; Product Range:FCI Minitek Pwr 3.0 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 30-20Awg, Crimp Rohs Compliant Amphenol Communications Solutions - 29AK9732 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 30-20Awg, Crimp Rohs Compliant Amphenol Communications Solutions
29AK9732
Contact, Socket, 30-20Awg, Crimp Rohs Compliant Amphenol Communications Solutions 29AK9732
CONTACT, SOCKET, 30-20AWG, CRIMP ROHS COMPLIANT: YES

CONTACT, SOCKET, 30-20AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10127718-001LF 609-4845-2-ND 80X2594 29AK9732
Product Name Minitek ® Pwr 3.0 Rectangular Connector Contacts Contact, Socket, 30-20Awg, Crimp; Product Range Amphenol Communications Solutions Contact, Socket, 30-20Awg, Crimp Rohs Compliant Amphenol Communications Solutions
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty
Gender Female / Jack
Termination N/A Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Interconnect Input/Output Connectors - RJ45 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
X100W Mini-Hook, 24 AWG Teflon Test Lead - SALE-304W - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details