Amphenol Communications Solutions Plug Connector Housing, 24 Position, 3Mm; Product Range Amphenol Communications Solutions 10127717-24LF

Description
PLUG CONNECTOR HOUSING, 24 POSITION, 3MM; Product Range:FCI Minitek Pwr 3.0 Series; Gender:Plug; No. of Positions:24Position s; Pitch Spacing:3mm; For Use With:FCI Minitek Pwr 3.0 10127719 Series Pin Terminals RoHS Compliant: Yes
Description
PLUG CONNECTOR HOUSING, 24 POSITION, 3MM; Product Range:FCI Minitek Pwr 3.0 Series; Gender:Plug; No. of Positions:24Position s; Pitch Spacing:3mm; For Use With:FCI Minitek Pwr 3.0 10127719 Series Pin Terminals RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug Connector Housing, 24 Position, 3Mm; Product Range Amphenol Communications Solutions - 80X2593 - Newark, An Avnet Company
Chicago, IL, United States
Plug Connector Housing, 24 Position, 3Mm; Product Range Amphenol Communications Solutions
80X2593
Plug Connector Housing, 24 Position, 3Mm; Product Range Amphenol Communications Solutions 80X2593
PLUG CONNECTOR HOUSING, 24 POSITION, 3MM; Product Range:FCI Minitek Pwr 3.0 Series; Gender:Plug; No. of Positions:24Position s; Pitch Spacing:3mm; For Use With:FCI Minitek Pwr 3.0 10127719 Series Pin Terminals RoHS Compliant: Yes

PLUG CONNECTOR HOUSING, 24 POSITION, 3MM; Product Range:FCI Minitek Pwr 3.0 Series; Gender:Plug; No. of Positions:24Positions; Pitch Spacing:3mm; For Use With:FCI Minitek Pwr 3.0 10127719 Series Pin Terminals RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 80X2593
Product Name Plug Connector Housing, 24 Position, 3Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 34.92 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.12 inch (28.57 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details