Amphenol Communications Solutions Plug Connector Housing, 16 Position, 3Mm; Product Range Amphenol Communications Solutions 10127717-16LF

Description
PLUG CONNECTOR HOUSING, 16 POSITION, 3MM; Product Range:FCI Minitek Pwr 3.0 Series; Gender:Plug; No. of Positions:16Position s; Pitch Spacing:3mm; For Use With:FCI Minitek Pwr 3.0 10127719 Series Pin Terminals RoHS Compliant: Yes
Description
PLUG CONNECTOR HOUSING, 16 POSITION, 3MM; Product Range:FCI Minitek Pwr 3.0 Series; Gender:Plug; No. of Positions:16Position s; Pitch Spacing:3mm; For Use With:FCI Minitek Pwr 3.0 10127719 Series Pin Terminals RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug Connector Housing, 16 Position, 3Mm; Product Range Amphenol Communications Solutions - 80X2589 - Newark, An Avnet Company
Chicago, IL, United States
Plug Connector Housing, 16 Position, 3Mm; Product Range Amphenol Communications Solutions
80X2589
Plug Connector Housing, 16 Position, 3Mm; Product Range Amphenol Communications Solutions 80X2589
PLUG CONNECTOR HOUSING, 16 POSITION, 3MM; Product Range:FCI Minitek Pwr 3.0 Series; Gender:Plug; No. of Positions:16Position s; Pitch Spacing:3mm; For Use With:FCI Minitek Pwr 3.0 10127719 Series Pin Terminals RoHS Compliant: Yes

PLUG CONNECTOR HOUSING, 16 POSITION, 3MM; Product Range:FCI Minitek Pwr 3.0 Series; Gender:Plug; No. of Positions:16Positions; Pitch Spacing:3mm; For Use With:FCI Minitek Pwr 3.0 10127719 Series Pin Terminals RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 80X2589
Product Name Plug Connector Housing, 16 Position, 3Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 110 mm (4.33 inch)
Bearing Bore / Ring O.D. 3.94 inch (100 mm)
View Details