Amphenol Communications Solutions Plug Connector Housing, 10 Position, 3Mm; Product Range Amphenol Communications Solutions 10127717-10LF

Description
PLUG CONNECTOR HOUSING, 10 POSITION, 3MM; Product Range:FCI Minitek Pwr 3.0 Series; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:3mm; For Use With:FCI Minitek Pwr 3.0 10127719 Series Pin Terminals RoHS Compliant: Yes
Datasheet
Description
PLUG CONNECTOR HOUSING, 10 POSITION, 3MM; Product Range:FCI Minitek Pwr 3.0 Series; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:3mm; For Use With:FCI Minitek Pwr 3.0 10127719 Series Pin Terminals RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Connector Housing, 10 Position, 3Mm; Product Range Amphenol Communications Solutions - 80X2586 - Newark, An Avnet Company
Chicago, IL, United States
Plug Connector Housing, 10 Position, 3Mm; Product Range Amphenol Communications Solutions
80X2586
Plug Connector Housing, 10 Position, 3Mm; Product Range Amphenol Communications Solutions 80X2586
PLUG CONNECTOR HOUSING, 10 POSITION, 3MM; Product Range:FCI Minitek Pwr 3.0 Series; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:3mm; For Use With:FCI Minitek Pwr 3.0 10127719 Series Pin Terminals RoHS Compliant: Yes

PLUG CONNECTOR HOUSING, 10 POSITION, 3MM; Product Range:FCI Minitek Pwr 3.0 Series; Gender:Plug; No. of Positions:10Positions; Pitch Spacing:3mm; For Use With:FCI Minitek Pwr 3.0 10127719 Series Pin Terminals RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 80X2586
Product Name Plug Connector Housing, 10 Position, 3Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Mounting Plates, 0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details