Amphenol Communications Solutions Plug Connector Housing, 6 Position, 3Mm; Product Range Amphenol Communications Solutions 10127717-06LF

Description
PLUG CONNECTOR HOUSING, 6 POSITION, 3MM; Product Range:FCI Minitek Pwr 3.0 Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:3mm; For Use With:FCI Minitek Pwr 3.0 10127719 Series Pin Terminals RoHS Compliant: Yes
Datasheet
Description
PLUG CONNECTOR HOUSING, 6 POSITION, 3MM; Product Range:FCI Minitek Pwr 3.0 Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:3mm; For Use With:FCI Minitek Pwr 3.0 10127719 Series Pin Terminals RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Connector Housing, 6 Position, 3Mm; Product Range Amphenol Communications Solutions - 80X2584 - Newark, An Avnet Company
Chicago, IL, United States
Plug Connector Housing, 6 Position, 3Mm; Product Range Amphenol Communications Solutions
80X2584
Plug Connector Housing, 6 Position, 3Mm; Product Range Amphenol Communications Solutions 80X2584
PLUG CONNECTOR HOUSING, 6 POSITION, 3MM; Product Range:FCI Minitek Pwr 3.0 Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:3mm; For Use With:FCI Minitek Pwr 3.0 10127719 Series Pin Terminals RoHS Compliant: Yes

PLUG CONNECTOR HOUSING, 6 POSITION, 3MM; Product Range:FCI Minitek Pwr 3.0 Series; Gender:Plug; No. of Positions:6Positions; Pitch Spacing:3mm; For Use With:FCI Minitek Pwr 3.0 10127719 Series Pin Terminals RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 80X2584
Product Name Plug Connector Housing, 6 Position, 3Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details