Amphenol Corporation Minitek ® Pwr 3.0 10127716-22LF

Description
Minitek ® Pwr 3.0, Minitek ® Pwr 3.0, Dual Row, Receptacle Housing, 22 Positions, Non GW Compatible Nylon66, Black Color., Amphenol is one of the leading manufacturers of 3.00mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 3.0, part number 10127716-22LF.
Request a Quote Datasheet
Description
Minitek ® Pwr 3.0, Minitek ® Pwr 3.0, Dual Row, Receptacle Housing, 22 Positions, Non GW Compatible Nylon66, Black Color., Amphenol is one of the leading manufacturers of 3.00mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 3.0, part number 10127716-22LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® Pwr 3.0 - 10127716-22LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® Pwr 3.0
10127716-22LF
Minitek ® Pwr 3.0 10127716-22LF
Minitek ® Pwr 3.0, Minitek ® Pwr 3.0, Dual Row, Receptacle Housing, 22 Positions, Non GW Compatible Nylon66, Black Color., Amphenol is one of the leading manufacturers of 3.00mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 3.0, part number 10127716-22LF.

Minitek ® Pwr 3.0, Minitek ® Pwr 3.0, Dual Row, Receptacle Housing, 22 Positions, Non GW Compatible Nylon66, Black Color., Amphenol is one of the leading manufacturers of 3.00mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 3.0, part number 10127716-22LF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
2027-10127716-22LF
Electronic Connector 2027-10127716-22LF
Conn Housing RCP 22 POS 3mm Crimp ST Cable Mount Black Bag Product overview: 10127716-22LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10127716-22LF can be used for catalog matching and distributor lookup.

Conn Housing RCP 22 POS 3mm Crimp ST Cable Mount Black Bag Product overview: 10127716-22LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10127716-22LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 10127716-22LF - 766163-10127716-22LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 10127716-22LF
766163-10127716-22LF
Rectangular Connectors - 10127716-22LF 766163-10127716-22LF
Manufacturer: Amphenol FCI Win Source Part Number: 766163-10127716-22LF Series: Minitek Pwr 3.0 Packaging: Bulk Number of Positions: 22 Pitch: 0.118" (3.00mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.118" (3.00mm) Fastening Type: Latch Holder Contact Termination: Crimp Note: Contacts Not Included Mounting: Free Hanging (In-Line) Family Name: 10127716 Categories: Connectors, Interconnects ECCN: EAR99 Country of Origin: India Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol FCI
Win Source Part Number: 766163-10127716-22LF
Series: Minitek Pwr 3.0
Packaging: Bulk
Number of Positions: 22
Pitch: 0.118" (3.00mm)
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.118" (3.00mm)
Fastening Type: Latch Holder
Contact Termination: Crimp
Note: Contacts Not Included
Mounting: Free Hanging (In-Line)
Family Name: 10127716
Categories: Connectors, Interconnects
ECCN: EAR99
Country of Origin: India
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Rectangular Connector Housings - 609-4821-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
609-4821-ND
Rectangular Connector Housings 609-4821-ND
"22 Rectangular Connectors - Housings Receptacle Black 0.118"" (3.00mm)"

"22 Rectangular Connectors - Housings Receptacle Black 0.118"" (3.00mm)"

Buy Now Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10127716-22LF 2027-10127716-22LF 766163-10127716-22LF 609-4821-ND
Product Name Minitek ® Pwr 3.0 Electronic Connector Rectangular Connectors - 10127716-22LF Rectangular Connector Housings
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

OBD male overmolded cable to JST 2Pin wire to wire connector - QLC16111 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS-BK - Anderson Power Products
Specs
Mounting BusBarHardware
Current Rating 120.0 to 240.0 amps
Contact Size (AWG) 10 AWG
View Details
3 suppliers
PCB Headers - 147080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
View Details