Amphenol Communications Solutions Receptacle Connector Housing, 20 Position, 3Mm; Product Range Amphenol Communications Solutions 10127716-20LF

Description
RECEPTACLE CONNECTOR HOUSING, 20 POSITION, 3MM; Product Range:FCI Minitek Pwr 3.0 Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:3mm; For Use With:FCI Minitek Pwr 3.0 10127718 Series Socket Terminals RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE CONNECTOR HOUSING, 20 POSITION, 3MM; Product Range:FCI Minitek Pwr 3.0 Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:3mm; For Use With:FCI Minitek Pwr 3.0 10127718 Series Socket Terminals RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle Connector Housing, 20 Position, 3Mm; Product Range Amphenol Communications Solutions - 80X2579 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Connector Housing, 20 Position, 3Mm; Product Range Amphenol Communications Solutions
80X2579
Receptacle Connector Housing, 20 Position, 3Mm; Product Range Amphenol Communications Solutions 80X2579
RECEPTACLE CONNECTOR HOUSING, 20 POSITION, 3MM; Product Range:FCI Minitek Pwr 3.0 Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:3mm; For Use With:FCI Minitek Pwr 3.0 10127718 Series Socket Terminals RoHS Compliant: Yes

RECEPTACLE CONNECTOR HOUSING, 20 POSITION, 3MM; Product Range:FCI Minitek Pwr 3.0 Series; Gender:Receptacle; No. of Positions:20Positions; Pitch Spacing:3mm; For Use With:FCI Minitek Pwr 3.0 10127718 Series Socket Terminals RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 80X2579
Product Name Receptacle Connector Housing, 20 Position, 3Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details