Amphenol Communications Solutions Connector Housing, Rcpt, 14Pos, 3Mm; Product Range Amphenol Communications Solutions 10127716-14LF

Description
CONNECTOR HOUSING, RCPT, 14POS, 3MM; Product Range:Minitek Pwr 10127716 Series; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:3mm; For Use With:Amphenol 1012778 Series Socket Terminals RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 14POS, 3MM; Product Range:Minitek Pwr 10127716 Series; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:3mm; For Use With:Amphenol 1012778 Series Socket Terminals RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 14Pos, 3Mm; Product Range Amphenol Communications Solutions - 80X2576 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 14Pos, 3Mm; Product Range Amphenol Communications Solutions
80X2576
Connector Housing, Rcpt, 14Pos, 3Mm; Product Range Amphenol Communications Solutions 80X2576
CONNECTOR HOUSING, RCPT, 14POS, 3MM; Product Range:Minitek Pwr 10127716 Series; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:3mm; For Use With:Amphenol 1012778 Series Socket Terminals RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 14POS, 3MM; Product Range:Minitek Pwr 10127716 Series; Gender:Receptacle; No. of Positions:14Positions; Pitch Spacing:3mm; For Use With:Amphenol 1012778 Series Socket Terminals RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 80X2576
Product Name Connector Housing, Rcpt, 14Pos, 3Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 9 mm (0.3543 inch)
Bearing Bore / Ring O.D. 0.2362 inch (6 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details