Amphenol Communications Solutions Connector Housing, Rcpt, 12Pos, 3Mm; Product Range Amphenol Communications Solutions 10127716-12LF

Description
CONNECTOR HOUSING, RCPT, 12POS, 3MM; Product Range:Minitek Pwr 10127716 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:3mm; For Use With:Amphenol 1012778 Series Socket Terminals RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 12POS, 3MM; Product Range:Minitek Pwr 10127716 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:3mm; For Use With:Amphenol 1012778 Series Socket Terminals RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 12Pos, 3Mm; Product Range Amphenol Communications Solutions - 80X2575 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 12Pos, 3Mm; Product Range Amphenol Communications Solutions
80X2575
Connector Housing, Rcpt, 12Pos, 3Mm; Product Range Amphenol Communications Solutions 80X2575
CONNECTOR HOUSING, RCPT, 12POS, 3MM; Product Range:Minitek Pwr 10127716 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:3mm; For Use With:Amphenol 1012778 Series Socket Terminals RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 12POS, 3MM; Product Range:Minitek Pwr 10127716 Series; Gender:Receptacle; No. of Positions:12Positions; Pitch Spacing:3mm; For Use With:Amphenol 1012778 Series Socket Terminals RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 80X2575
Product Name Connector Housing, Rcpt, 12Pos, 3Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 38.1 mm (1.5 inch)
Bearing Bore / Ring O.D. 1.25 inch (31.75 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details