Amphenol Communications Solutions Rcpt Housing, 8Pos, Pa 6.6, Black; Product Range Amphenol Communications Solutions 10127716-08LF

Description
RCPT HOUSING, 8POS, PA 6.6, BLACK; Product Range:FCI Minitek Pwr 3.0 10127716 Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:3mm; For Use With:Amphenol Minitek Pwr 3.0 10127718 Series Socket Contacts RoHS Compliant: Yes
Datasheet
Description
RCPT HOUSING, 8POS, PA 6.6, BLACK; Product Range:FCI Minitek Pwr 3.0 10127716 Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:3mm; For Use With:Amphenol Minitek Pwr 3.0 10127718 Series Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 8Pos, Pa 6.6, Black; Product Range Amphenol Communications Solutions - 80X2573 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 8Pos, Pa 6.6, Black; Product Range Amphenol Communications Solutions
80X2573
Rcpt Housing, 8Pos, Pa 6.6, Black; Product Range Amphenol Communications Solutions 80X2573
RCPT HOUSING, 8POS, PA 6.6, BLACK; Product Range:FCI Minitek Pwr 3.0 10127716 Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:3mm; For Use With:Amphenol Minitek Pwr 3.0 10127718 Series Socket Contacts RoHS Compliant: Yes

RCPT HOUSING, 8POS, PA 6.6, BLACK; Product Range:FCI Minitek Pwr 3.0 10127716 Series; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:3mm; For Use With:Amphenol Minitek Pwr 3.0 10127718 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 80X2573
Product Name Rcpt Housing, 8Pos, Pa 6.6, Black; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22 mm (0.8661 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details