Amphenol Communications Solutions Wtb Housing, Rcpt, 6Pos, 2Row, 3Mm; Product Range Amphenol Communications Solutions 10127716-06LF

Description
WTB HOUSING, RCPT, 6POS, 2ROW, 3MM; Product Range:FCI Minitek 10127716; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:3mm; For Use With:FCI Minitek 10127716 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet
Description
WTB HOUSING, RCPT, 6POS, 2ROW, 3MM; Product Range:FCI Minitek 10127716; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:3mm; For Use With:FCI Minitek 10127716 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 6Pos, 2Row, 3Mm; Product Range Amphenol Communications Solutions - 29AH2939 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 6Pos, 2Row, 3Mm; Product Range Amphenol Communications Solutions
29AH2939
Wtb Housing, Rcpt, 6Pos, 2Row, 3Mm; Product Range Amphenol Communications Solutions 29AH2939
WTB HOUSING, RCPT, 6POS, 2ROW, 3MM; Product Range:FCI Minitek 10127716; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:3mm; For Use With:FCI Minitek 10127716 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes

WTB HOUSING, RCPT, 6POS, 2ROW, 3MM; Product Range:FCI Minitek 10127716; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:3mm; For Use With:FCI Minitek 10127716 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29AH2939
Product Name Wtb Housing, Rcpt, 6Pos, 2Row, 3Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

1.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 70 mm (2.76 inch)
Bearing Bore / Ring O.D. 2.36 inch (60 mm)
View Details