Amphenol Communications Solutions ExaMEZZ ® 10127225-112500ULF

Description
ExaMEZZ ®, ExaMEZZ ® 56Gb/s High Speed Mezzanine Connector System, 2-Pair, 19 column, 12.5mm Plug Height, Press-Fit, Hermaphroditic., Amphenol is one of the leading manufacturers of Mezzanine Connectors. Contact us today for more details of ExaMEZZ ® 56Gb/s High Speed Mezzanine Connector System, part number 10127225-112500ULF.
Request a Quote Datasheet
Description
ExaMEZZ ®, ExaMEZZ ® 56Gb/s High Speed Mezzanine Connector System, 2-Pair, 19 column, 12.5mm Plug Height, Press-Fit, Hermaphroditic., Amphenol is one of the leading manufacturers of Mezzanine Connectors. Contact us today for more details of ExaMEZZ ® 56Gb/s High Speed Mezzanine Connector System, part number 10127225-112500ULF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ExaMEZZ ®, ExaMEZZ ® 56Gb/s High Speed Mezzanine Connector System, 2-Pair, 19 column, 12.5mm Plug Height, Press-Fit, Hermaphroditic., Amphenol is one of the leading manufacturers of Mezzanine Connectors. Contact us today for more details of ExaMEZZ ® 56Gb/s High Speed Mezzanine Connector System, part number 10127225-112500ULF.

ExaMEZZ ®, ExaMEZZ ® 56Gb/s High Speed Mezzanine Connector System, 2-Pair, 19 column, 12.5mm Plug Height, Press-Fit, Hermaphroditic., Amphenol is one of the leading manufacturers of Mezzanine Connectors. Contact us today for more details of ExaMEZZ ® 56Gb/s High Speed Mezzanine Connector System, part number 10127225-112500ULF.

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Specialized - 1034212-10127225-112500ULF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1034212-10127225-112500ULF
Connectors, Interconnects - Backplane Connectors - Specialized 1034212-10127225-112500ULF
Win Source Part Number: 1034212-10127225-112 500ULF Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: ExaMEZZ® Number of Positions: 152 Color: Natural Connector Type: Plug Number of Positions Loaded: All Number of Rows: 8 Termination: Press-Fit Package: Tray Voltage Rating: 50VAC Material Flammability Rating: UL94 V-0 Standard Package: 240 Number of Columns: 19 Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Base Product Number: 10127225

Win Source Part Number: 1034212-10127225-112500ULF
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: ExaMEZZ®
Number of Positions: 152
Color: Natural
Connector Type: Plug
Number of Positions Loaded: All
Number of Rows: 8
Termination: Press-Fit
Package: Tray
Voltage Rating: 50VAC
Material Flammability Rating: UL94 V-0
Standard Package: 240
Number of Columns: 19
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Base Product Number: 10127225

Buy Now Datasheet
Electronic Connector - 407-10127225-112500ULF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
407-10127225-112500ULF
Electronic Connector 407-10127225-112500ULF
CONN PLUG 152POS PCB 2PAIR Product overview: 10127225-112500ULF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10127225-112500U LF can be used for catalog matching and distributor lookup.

CONN PLUG 152POS PCB 2PAIR Product overview: 10127225-112500ULF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10127225-112500ULF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10127225-112500ULF 1034212-10127225-112500ULF 407-10127225-112500ULF
Product Name ExaMEZZ ® Connectors, Interconnects - Backplane Connectors - Specialized Electronic Connector
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

CHAMELEON PLUG - 027-6A03-KKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Chameleon - 026-6A03-FC0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details