Amphenol Corporation Millipacs ® 10127112-101LF

Description
Millipacs ®, Backplane connectors- 2mm Hard Metric Millipacs HS series-5-row receptacle Module Type A with 110 signal pins, Amphenol is one of the leading manufacturers of Millipacs ® . Contact us today for more details of Millipacs ® ,part number 10127112-101LF
Request a Quote Datasheet
Description
Millipacs ®, Backplane connectors- 2mm Hard Metric Millipacs HS series-5-row receptacle Module Type A with 110 signal pins, Amphenol is one of the leading manufacturers of Millipacs ® . Contact us today for more details of Millipacs ® ,part number 10127112-101LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Millipacs ® - 10127112-101LF - Amphenol Communications Solutions
Nashua, NH, United States
Millipacs ®
10127112-101LF
Millipacs ® 10127112-101LF
Millipacs ®, Backplane connectors- 2mm Hard Metric Millipacs HS series-5-row receptacle Module Type A with 110 signal pins, Amphenol is one of the leading manufacturers of Millipacs ® . Contact us today for more details of Millipacs ® ,part number 10127112-101LF

Millipacs ®, Backplane connectors- 2mm Hard Metric Millipacs HS series-5-row receptacle Module Type A with 110 signal pins, Amphenol is one of the leading manufacturers of Millipacs ® . Contact us today for more details of Millipacs ® ,part number 10127112-101LF

Supplier's Site Datasheet
Hard Metric, Standard - 609-6327-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
609-6327-ND
Hard Metric, Standard 609-6327-ND
"132 (110 + 22 Ground) Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"

"132 (110 + 22 Ground) Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"

Buy Now Datasheet
Connector, Backplane, Rcpt, 110Pos; Product Range Amphenol Communications Solutions - 78AC4037 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Backplane, Rcpt, 110Pos; Product Range Amphenol Communications Solutions
78AC4037
Connector, Backplane, Rcpt, 110Pos; Product Range Amphenol Communications Solutions 78AC4037
CONNECTOR, BACKPLANE, RCPT, 110POS; Product Range:FCI Millipacs Series; No. of Contacts:110Contacts ; Pitch Spacing:-; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

CONNECTOR, BACKPLANE, RCPT, 110POS; Product Range:FCI Millipacs Series; No. of Contacts:110Contacts; Pitch Spacing:-; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Backplane Connectors - Hard Metric, Standard - 10127112-101LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
10127112-101LF
Backplane Connectors - Hard Metric, Standard 10127112-101LF
CONN RECEPT 132POS 2MM PRESS-FIT

CONN RECEPT 132POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 10127112-101LF 609-6327-ND 78AC4037 10127112-101LF
Product Name Millipacs ® Hard Metric, Standard Connector, Backplane, Rcpt, 110Pos; Product Range Amphenol Communications Solutions Backplane Connectors - Hard Metric, Standard
Connector Type PC Card Connector Receptacle, Female Sockets
Geometry Right Angle A 22
Termination Press-Fit Press Fit
Voltage Rating 750 volts 750 volts
Unlock Full Specs
to access all available technical data