The Pwr TwinBlade Vt Cable-Kits 16Mm2 / Tray is designed for high power applications, supporting currents up to 100A per contact while maintaining a temperature rise of no more than 30°C in still air. The connectors feature a touch-proof design with sensing contacts that prevent damage during hot-plug conditions. The system allows for termination of various cable sizes, including 16mm², and offers both straight and right angle cable exit options to accommodate different installation needs. Constructed from high conductivity copper alloy and high-temperature nylon, the connectors are rated for a maximum operating voltage of 600V and have a short circuit capacity of 3000A for 10ms. The operating temperature range is from -20°C to +75°C, ensuring versatility in various environments. The product meets safety agency requirements and is suitable for applications in data, server, telecommunications, and industrial controls.
Position Connector
VT CABLE KITS 16MM
PWR TWINBLADE VT CABLE-KITS 16MM2 / Tray
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10126974-002LF-ND | 10126974-002LF | 25AC0483 |
| Product Name | Blade Type Power Connector Assemblies | Blade Type Power Connectors | Pwr Twinblade Vt Cable-Kits 16Mm2 / Tray Amphenol Communications Solutions |