Amphenol Communications Solutions AirMax VS2 ® 10126913-101LF

Description
AirMax VS2 ®, AirMax VS2 ® , Backplane Connectors, 3-Pair, 90 -position, pitch, 10 column, Right Angle., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AirMax VS2 ® , part number 10126913-101LF.
Request a Quote Datasheet
Description
AirMax VS2 ®, AirMax VS2 ® , Backplane Connectors, 3-Pair, 90 -position, pitch, 10 column, Right Angle., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AirMax VS2 ® , part number 10126913-101LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AirMax VS2 ® - 10126913-101LF - Amphenol Communications Solutions
Nashua, NH, United States
AirMax VS2 ®
10126913-101LF
AirMax VS2 ® 10126913-101LF
AirMax VS2 ®, AirMax VS2 ® , Backplane Connectors, 3-Pair, 90 -position, pitch, 10 column, Right Angle., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AirMax VS2 ® , part number 10126913-101LF.

AirMax VS2 ®, AirMax VS2 ® , Backplane Connectors, 3-Pair, 90 -position, pitch, 10 column, Right Angle., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AirMax VS2 ® , part number 10126913-101LF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
407-10126913-101LF
Electronic Connector 407-10126913-101LF
AirMax VS2® Backplane Connectors, Receptacle, Right Angle, Small Press-Fit, 3 Pair, 10 Column, 90 Position, 2.00mm (0.079in) Pitch Product overview: 10126913-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10126913-101LF can be used for catalog matching and distributor lookup.

AirMax VS2® Backplane Connectors, Receptacle, Right Angle, Small Press-Fit, 3 Pair, 10 Column, 90 Position, 2.00mm (0.079in) Pitch Product overview: 10126913-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10126913-101LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects Backplane Connectors Specialized -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Backplane Connectors Specialized
Connectors, Interconnects Backplane Connectors Specialized
Alternative Parts (Cross-Reference): Cross Category: Connectors, Interconnects Backplane Connectors Specialized Manufacturer: Amphenol ICC (FCI) Series: Airmax VS2™ Package: Tray Product Status: Active Connector Type: Receptacle, Female Sockets Pitch: 0.079" (2.00mm) Mounting Type: Board Edge, Through Hole, Right Angle Termination: Press-Fit

Alternative Parts (Cross-Reference): Cross
Category: Connectors, Interconnects Backplane Connectors Specialized
Manufacturer: Amphenol ICC (FCI)
Series: Airmax VS2™
Package: Tray
Product Status: Active
Connector Type: Receptacle, Female Sockets
Pitch: 0.079" (2.00mm)
Mounting Type: Board Edge, Through Hole, Right Angle
Termination: Press-Fit

Buy Now Datasheet
Airmax Vs2 Rar 3X10 Sml-10126913-101Lf / Tube Amphenol Communications Solutions - 64AC2970 - Newark, An Avnet Company
Chicago, IL, United States
Airmax Vs2 Rar 3X10 Sml-10126913-101Lf / Tube Amphenol Communications Solutions
64AC2970
Airmax Vs2 Rar 3X10 Sml-10126913-101Lf / Tube Amphenol Communications Solutions 64AC2970
AIRMAX VS2 RAR 3X10 SML-10126913-101LF / Tube

AIRMAX VS2 RAR 3X10 SML-10126913-101LF / Tube

Supplier's Site
Backplane Connectors - Specialized - 10126913-101LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
10126913-101LF
Backplane Connectors - Specialized 10126913-101LF
CONN RCPT 90POS EDGE MNT

CONN RCPT 90POS EDGE MNT

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10126913-101LF 407-10126913-101LF 64AC2970 10126913-101LF
Product Name AirMax VS2 ® Electronic Connector Connectors, Interconnects Backplane Connectors Specialized Airmax Vs2 Rar 3X10 Sml-10126913-101Lf / Tube Amphenol Communications Solutions Backplane Connectors - Specialized
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10113YLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
DDR2 SO DIMM - 10069102-252ASLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Surface Mount
View Details
2 suppliers