Amphenol Corporation SMALL WIRE TO BOARD CONNECTORS 10125839-04RAEHLF

Description
SMALL WIRE TO BOARD CONNECTORS, 10125839-04RAEHLF-P1 .2 W TO B RECE, Amphenol is one of the leading manufacturers of small wire to board connectors. Contact us today for more details of small wire to board connectors , part number 10125839-04RAEHLF.
Request a Quote Datasheet
Description
SMALL WIRE TO BOARD CONNECTORS, 10125839-04RAEHLF-P1 .2 W TO B RECE, Amphenol is one of the leading manufacturers of small wire to board connectors. Contact us today for more details of small wire to board connectors , part number 10125839-04RAEHLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMALL WIRE TO BOARD CONNECTORS - 10125839-04RAEHLF - Amphenol Communications Solutions
Nashua, NH, United States
SMALL WIRE TO BOARD CONNECTORS
10125839-04RAEHLF
SMALL WIRE TO BOARD CONNECTORS 10125839-04RAEHLF
SMALL WIRE TO BOARD CONNECTORS, 10125839-04RAEHLF-P1 .2 W TO B RECE, Amphenol is one of the leading manufacturers of small wire to board connectors. Contact us today for more details of small wire to board connectors , part number 10125839-04RAEHLF.

SMALL WIRE TO BOARD CONNECTORS, 10125839-04RAEHLF-P1.2 W TO B RECE, Amphenol is one of the leading manufacturers of small wire to board connectors. Contact us today for more details of small wire to board connectors , part number 10125839-04RAEHLF.

Supplier's Site Datasheet
Singapore, Singapore
SMD Electronic Connector
314-10125839-04RAEHLF
SMD Electronic Connector 314-10125839-04RAEHLF
CONN HEADER SMD R/A 4POS 1.2MM Product overview: 10125839-04RAEHLF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-10125839-04RAEHL F can be used for catalog matching and distributor lookup.

CONN HEADER SMD R/A 4POS 1.2MM Product overview: 10125839-04RAEHLF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-10125839-04RAEHLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - 609-4886-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-4886-2-ND
Headers, Male Pins 609-4886-2-ND
"Connector Header Surface Mount, Right Angle 4 position 0.047"" (1.20mm)"

"Connector Header Surface Mount, Right Angle 4 position 0.047"" (1.20mm)"

Buy Now Datasheet
Headers, Male Pins - 609-4886-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-4886-1-ND
Headers, Male Pins 609-4886-1-ND
"Connector Header Surface Mount, Right Angle 4 position 0.047"" (1.20mm)"

"Connector Header Surface Mount, Right Angle 4 position 0.047"" (1.20mm)"

Buy Now Datasheet
10125839-04Raehlf-P1.2 W To B Rece Rohs Compliant Amphenol Communications Solutions - 38AH3822 - Newark, An Avnet Company
Chicago, IL, United States
10125839-04Raehlf-P1.2 W To B Rece Rohs Compliant Amphenol Communications Solutions
38AH3822
10125839-04Raehlf-P1.2 W To B Rece Rohs Compliant Amphenol Communications Solutions 38AH3822
10125839-04RAEHLF-P1 .2 W TO B RECE ROHS COMPLIANT: YES

10125839-04RAEHLF-P1.2 W TO B RECE ROHS COMPLIANT: YES

Supplier's Site
Connector, R/a Rcpt, 4Pos, 1Row, 1.2Mm; Connector Systems Amphenol Communications Solutions - 27AJ3896 - Newark, An Avnet Company
Chicago, IL, United States
Connector, R/a Rcpt, 4Pos, 1Row, 1.2Mm; Connector Systems Amphenol Communications Solutions
27AJ3896
Connector, R/a Rcpt, 4Pos, 1Row, 1.2Mm; Connector Systems Amphenol Communications Solutions 27AJ3896
CONNECTOR, R/A RCPT, 4POS, 1ROW, 1.2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:-; Contact Material:Copper AlloyRoHS Compliant: Yes

CONNECTOR, R/A RCPT, 4POS, 1ROW, 1.2MM; Connector Systems:Board-to-Board; Pitch Spacing:1.2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:-; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site
10125839-04Raehlf-P1.2 W To B Rece / Tap/rl Rohs Compliant Amphenol Communications Solutions - 35X2627 - Newark, An Avnet Company
Chicago, IL, United States
10125839-04Raehlf-P1.2 W To B Rece / Tap/rl Rohs Compliant Amphenol Communications Solutions
35X2627
10125839-04Raehlf-P1.2 W To B Rece / Tap/rl Rohs Compliant Amphenol Communications Solutions 35X2627
10125839-04RAEHLF-P1 .2 W TO B RECE / Tap/Rl RoHS Compliant: Yes

10125839-04RAEHLF-P1.2 W TO B RECE / Tap/Rl RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 10125839-04RAEHLF 314-10125839-04RAEHLF 609-4886-2-ND 38AH3822 27AJ3896
Product Name SMALL WIRE TO BOARD CONNECTORS SMD Electronic Connector Headers, Male Pins 10125839-04Raehlf-P1.2 W To B Rece Rohs Compliant Amphenol Communications Solutions Connector, R/a Rcpt, 4Pos, 1Row, 1.2Mm; Connector Systems Amphenol Communications Solutions
Connector Type Wire to Board Connector Header Connector; Receptacle Board to Board Connector
Unlock Full Specs
to access all available technical data