Amphenol Communications Solutions Connector Housing, Plug, 6Pos, 1.2Mm; Product Range Amphenol Communications Solutions 10125836-06-001SP

Description
CONNECTOR HOUSING, PLUG, 6POS, 1.2MM; Product Range:10125836 Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:1.2mm; For Use With:Amphenol 10125837 Series Crimp Terminals RoHS Compliant: No
Description
CONNECTOR HOUSING, PLUG, 6POS, 1.2MM; Product Range:10125836 Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:1.2mm; For Use With:Amphenol 10125837 Series Crimp Terminals RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 6Pos, 1.2Mm; Product Range Amphenol Communications Solutions - 54X1565 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 6Pos, 1.2Mm; Product Range Amphenol Communications Solutions
54X1565
Connector Housing, Plug, 6Pos, 1.2Mm; Product Range Amphenol Communications Solutions 54X1565
CONNECTOR HOUSING, PLUG, 6POS, 1.2MM; Product Range:10125836 Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:1.2mm; For Use With:Amphenol 10125837 Series Crimp Terminals RoHS Compliant: No

CONNECTOR HOUSING, PLUG, 6POS, 1.2MM; Product Range:10125836 Series; Gender:Plug; No. of Positions:6Positions; Pitch Spacing:1.2mm; For Use With:Amphenol 10125837 Series Crimp Terminals RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 54X1565
Product Name Connector Housing, Plug, 6Pos, 1.2Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 37 mm (1.46 inch)
Bearing Bore / Ring O.D. 1.3 inch (33 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details