Amphenol Communications Solutions PCI Express 10125756-A40010LF

Description
PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Straddle-Mount, x16, 164 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10125756-A40010LF.
Request a Quote Datasheet
Description
PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Straddle-Mount, x16, 164 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10125756-A40010LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI Express - 10125756-A40010LF - Amphenol Communications Solutions
Nashua, NH, United States
PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Straddle-Mount, x16, 164 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10125756-A40010LF.

PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Straddle-Mount, x16, 164 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10125756-A40010LF.

Supplier's Site Datasheet
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1334007-10125756-A40010LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1334007-10125756-A40010LF
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1334007-10125756-A40010LF
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 1334007-10125756-A40 010LF Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors Packaging: Tray Number of Positions: 164 Color: Black Number of Rows: 2 Contact Material: Copper Alloy Material - Insulation: Thermoplastic Standard Package: 18 Card Type: PCI Express™ ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Base Product Number: 10125756 RoHS Status: RoHS Compliant

Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 1334007-10125756-A40010LF
Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors
Packaging: Tray
Number of Positions: 164
Color: Black
Number of Rows: 2
Contact Material: Copper Alloy
Material - Insulation: Thermoplastic
Standard Package: 18
Card Type: PCI Express™
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Base Product Number: 10125756
RoHS Status: RoHS Compliant

Buy Now Datasheet
Electronic Connector - 345-10125756-A40010LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
345-10125756-A40010LF
Electronic Connector 345-10125756-A40010LF
PCI Express® GEN 3 Card Edge, Storage and Server Connector, Straddle-Mount, x16, 164 Positions, 1.00mm (0.039in) Pitch Product overview: 10125756-A40010LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10125756-A40010L F can be used for catalog matching and distributor lookup.

PCI Express® GEN 3 Card Edge, Storage and Server Connector, Straddle-Mount, x16, 164 Positions, 1.00mm (0.039in) Pitch Product overview: 10125756-A40010LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10125756-A40010LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pci Express 3.0 Stmt-164P / Tray Amphenol Communications Solutions - 64AC2907 - Newark, An Avnet Company
Chicago, IL, United States
Pci Express 3.0 Stmt-164P / Tray Amphenol Communications Solutions
64AC2907
Pci Express 3.0 Stmt-164P / Tray Amphenol Communications Solutions 64AC2907
PCI EXPRESS 3.0 STMT-164P / Tray

PCI EXPRESS 3.0 STMT-164P / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10125756-A40010LF 1334007-10125756-A40010LF 345-10125756-A40010LF 64AC2907
Product Name PCI Express Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Electronic Connector Pci Express 3.0 Stmt-164P / Tray Amphenol Communications Solutions
Connector Type Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10061854-11011TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
PCI Express - 10018783-00201TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
PCI Express - 10039755-10210TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers